FWBR12 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWBR12
Description
FASTENER SIZE 1/2 INCH
INNER DIAMETER 9/16 INCH
INNER DIAMETER - DECIMAL .5625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 9/16
MATERIAL SOLID BRASS
OUTER DIAMETER 1-3/8 INCH
OUTER DIAMETER - DECIMAL 1.375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/8
THICKNESS 7/64 INCH
THICKNESS - DECIMAL .1093
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 7/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 50 PIECES
Description
FASTENER SIZE 1/2 INCH
INNER DIAMETER 9/16 INCH
INNER DIAMETER - DECIMAL .5625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 9/16
MATERIAL SOLID BRASS
OUTER DIAMETER 1-3/8 INCH
OUTER DIAMETER - DECIMAL 1.375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/8
THICKNESS 7/64 INCH
THICKNESS - DECIMAL .1093
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 7/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 50 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWBR12
FASTENER SIZE 1/2 INCH
INNER DIAMETER 9/16 INCH
INNER DIAMETER - DECIMAL .5625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 9/16
MATERIAL SOLID BRASS
OUTER DIAMETER 1-3/8 INCH
OUTER DIAMETER - DECIMAL 1.375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/8
THICKNESS 7/64 INCH
THICKNESS - DECIMAL .1093
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 7/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 50 PIECES
- FASTENER SIZE 1/2 INCH
- INNER DIAMETER 9/16 INCH
- INNER DIAMETER - DECIMAL .5625
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 9/16
- MATERIAL SOLID BRASS
- OUTER DIAMETER 1-3/8 INCH
- OUTER DIAMETER - DECIMAL 1.375
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 1-3/8
- THICKNESS 7/64 INCH
- THICKNESS - DECIMAL .1093
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 7/64
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 50 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBR12 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Brass
|
|
Inside Diameter
|
0.562 inch (14.287 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
EN 2.4819 or equivalent
Outside Diameter
0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details