FENWS141 -- FENDER WASHER - NON METRIC
L.H. Dottie Company
Fender Washer - Non Metric
FENWS141
Description
18-8 STAINLESS STEEL MATERIAL
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENWS MODEL
Description
18-8 STAINLESS STEEL MATERIAL
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENWS MODEL
Datasheet
Suppliers
18-8 STAINLESS STEEL MATERIAL
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENWS MODEL
- 18-8 STAINLESS STEEL MATERIAL
- 1/4 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- FENWS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FENWS141 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
Steel; EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ Standard products in range M6-M24 are available with Delta Seal GZ Black top coat
Outside Diameter
0.118 to 5.118 inch (3.000 to 130.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details