FWBZ38 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWBZ38
Description
ROUND TYPE
SILICON BRONZE MATERIAL
7/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
5/64 INCH THICKNESS
3/8 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
SILICON BRONZE MATERIAL
7/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
5/64 INCH THICKNESS
3/8 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWBZ38
ROUND TYPE
SILICON BRONZE MATERIAL
7/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
5/64 INCH THICKNESS
3/8 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- SILICON BRONZE MATERIAL
- 7/16 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- 5/64 INCH THICKNESS
- 3/8 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBZ38 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Copper Alloy
|
|
Inside Diameter
|
0.438 inch (11.112 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.098 inch (2.489 mm)
View Details
4 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Washer Type
Lockwasher, External Tooth
Material
StainlessSteel; Stainless Steel
Outside Diameter
0.312 inch (7.937 mm)
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.413 inch (10.500 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details