FWHA38 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWHA38
Description
FASTENER SIZE 3/8 INCH
FINISH/COATING ZINC PLATED
INNER DIAMETER 7/16 INCH
INNER DIAMETER - DECIMAL .4375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 7/16
OUTER DIAMETER 1 INCH
OUTER DIAMETER - DECIMAL 1
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1
THICKNESS 5/64 INCH
THICKNESS - DECIMAL .0781
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 25 PIECES
Description
FASTENER SIZE 3/8 INCH
FINISH/COATING ZINC PLATED
INNER DIAMETER 7/16 INCH
INNER DIAMETER - DECIMAL .4375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 7/16
OUTER DIAMETER 1 INCH
OUTER DIAMETER - DECIMAL 1
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1
THICKNESS 5/64 INCH
THICKNESS - DECIMAL .0781
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 25 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWHA38
FASTENER SIZE 3/8 INCH
FINISH/COATING ZINC PLATED
INNER DIAMETER 7/16 INCH
INNER DIAMETER - DECIMAL .4375
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 7/16
OUTER DIAMETER 1 INCH
OUTER DIAMETER - DECIMAL 1
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1
THICKNESS 5/64 INCH
THICKNESS - DECIMAL .0781
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 5/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 25 PIECES
- FASTENER SIZE 3/8 INCH
- FINISH/COATING ZINC PLATED
- INNER DIAMETER 7/16 INCH
- INNER DIAMETER - DECIMAL .4375
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 7/16
- OUTER DIAMETER 1 INCH
- OUTER DIAMETER - DECIMAL 1
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 1
- THICKNESS 5/64 INCH
- THICKNESS - DECIMAL .0781
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 5/64
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 25 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWHA38 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Finish
|
ZincPlated
|
|
Inside Diameter
|
0.438 inch (11.112 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Material
Steel; Steel EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details