L.H. Dottie Company Fender Washer - Non Metric FENW316114

Description
STEEL MATERIAL ZINC PLATED FINISH 3/16 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER APPLICATION GENERAL PURPOSE, LARGE LOAD BEARING SURFACE SERIES FENW MODEL
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 3/16 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER APPLICATION GENERAL PURPOSE, LARGE LOAD BEARING SURFACE SERIES FENW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - Non Metric - FENW316114 - L.H. Dottie Company
Commerce, CA, USA
Fender Washer - Non Metric
FENW316114
Fender Washer - Non Metric FENW316114
STEEL MATERIAL ZINC PLATED FINISH 3/16 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER APPLICATION GENERAL PURPOSE, LARGE LOAD BEARING SURFACE SERIES FENW MODEL
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/16 INCH INNER DIAMETER
  • 1-1/4 INCH OUTER DIAMETER
  • APPLICATION GENERAL PURPOSE, LARGE LOAD BEARING SURFACE
  • SERIES FENW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FENW316114
Product Name Fender Washer - Non Metric
Washer Type Fender
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75082 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Nord-Lock Steel Washers - NL - Nord-Lock Group
Specs
Material Steel; EN 1.7182
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ Standard products in range M6-M24 are available with Delta Seal GZ Black top coat
Outside Diameter 0.118 to 5.118 inch (3.000 to 130.000 mm)
View Details
Wave Spring - C056-L7 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details