L.H. Dottie Company Flat Washer - Non Metric FWS14

Description
ROUND TYPE STAINLESS STEEL MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet
Description
ROUND TYPE STAINLESS STEEL MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FWS14 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FWS14
Flat Washer - Non Metric FWS14
ROUND TYPE STAINLESS STEEL MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
  • ROUND TYPE
  • STAINLESS STEEL MATERIAL
  • 5/16 INCH INNER DIAMETER
  • 3/4 INCH OUTER DIAMETER
  • 1/16 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • USED ON GRADE 5 AND 8 BOLT
  • SERIES FW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FWS14
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.312 inch (7.937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75031 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Nord-Lock Steel Washers - NL - Nord-Lock Group
Specs
Material Steel; EN 1.7182
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ Standard products in range M6-M24 are available with Delta Seal GZ Black top coat
Outside Diameter 0.118 to 5.118 inch (3.000 to 130.000 mm)
View Details
Wave Spring - C021-L5-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details