LW8 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LW8
Description
SPLIT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
#8 FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Description
SPLIT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
#8 FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LW8
SPLIT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
#8 FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
- SPLIT TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- #8 FASTENER SIZE
- APPLICATION SCREWS AND BOLTS
- LW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LW8 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Material
Steel; Steel EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
Washer Type
Wave
Material
StainlessSteel
Inside Diameter
0.125 inch (3.175 mm)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details