FWBZ8 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWBZ8
Description
FASTENER SIZE #8
INNER DIAMETER 3/16 INCH
INNER DIAMETER - DECIMAL .1875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/16
MATERIAL SILICON BRONZE
OUTER DIAMETER 7/16 INCH
OUTER DIAMETER - DECIMAL .4375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/16
THICKNESS 3/64 INCH
THICKNESS - DECIMAL .0468
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 3/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Description
FASTENER SIZE #8
INNER DIAMETER 3/16 INCH
INNER DIAMETER - DECIMAL .1875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/16
MATERIAL SILICON BRONZE
OUTER DIAMETER 7/16 INCH
OUTER DIAMETER - DECIMAL .4375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/16
THICKNESS 3/64 INCH
THICKNESS - DECIMAL .0468
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 3/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWBZ8
FASTENER SIZE #8
INNER DIAMETER 3/16 INCH
INNER DIAMETER - DECIMAL .1875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/16
MATERIAL SILICON BRONZE
OUTER DIAMETER 7/16 INCH
OUTER DIAMETER - DECIMAL .4375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/16
THICKNESS 3/64 INCH
THICKNESS - DECIMAL .0468
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 3/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
- FASTENER SIZE #8
- INNER DIAMETER 3/16 INCH
- INNER DIAMETER - DECIMAL .1875
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 3/16
- MATERIAL SILICON BRONZE
- OUTER DIAMETER 7/16 INCH
- OUTER DIAMETER - DECIMAL .4375
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 7/16
- THICKNESS 3/64 INCH
- THICKNESS - DECIMAL .0468
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 3/64
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBZ8 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Copper Alloy
|
|
Inside Diameter
|
0.188 inch (4.762 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Fibre
Inside Diameter
0.260 inch (6.604 mm)
View Details
3 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Washer Type
Bowed or Curved
Material
StainlessSteel; 301 Stainless Steel
Outside Diameter
0.612 inch (15.545 mm)
View Details
Material
Brass; Brass
Finish
Plain
Inside Diameter
0.413 inch (10.500 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers