L.H. Dottie Company Flat Washer - Non Metric FWT14

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FWT14 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FWT14
Flat Washer - Non Metric FWT14
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 1/16 INCH THICKNESS 1/4 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5/16 INCH INNER DIAMETER
  • 3/4 INCH OUTER DIAMETER
  • 1/16 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • PC 4110 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FWT14
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.312 inch (7.937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75102 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Nord-Lock Stainless Steel Washers - NLss - Nord-Lock Group
Specs
Material StainlessSteel; EN 1.4404
Outside Diameter 0.118 to 3.150 inch (3.000 to 80.000 mm)
View Details
Wave Spring - C137-H7 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details