FWBZ516 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWBZ516
Description
ROUND TYPE
SILICON BRONZE MATERIAL
3/8 INCH INNER DIAMETER
7/8 INCH OUTER DIAMETER
5/64 INCH THICKNESS
5/16 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
SILICON BRONZE MATERIAL
3/8 INCH INNER DIAMETER
7/8 INCH OUTER DIAMETER
5/64 INCH THICKNESS
5/16 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
ROUND TYPE
SILICON BRONZE MATERIAL
3/8 INCH INNER DIAMETER
7/8 INCH OUTER DIAMETER
5/64 INCH THICKNESS
5/16 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- SILICON BRONZE MATERIAL
- 3/8 INCH INNER DIAMETER
- 7/8 INCH OUTER DIAMETER
- 5/64 INCH THICKNESS
- 5/16 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBZ516 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Copper Alloy
|
|
Inside Diameter
|
0.375 inch (9.525 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel
View Details
Material
StainlessSteel; EN 1.4547
Outside Diameter
0.118 to 1.535 inch (3.000 to 39.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details