FENW381 -- FENDER WASHER - NON METRIC
L.H. Dottie Company
Fender Washer - Non Metric
FENW381
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENW MODEL
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENW MODEL
Datasheet
Suppliers
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENW MODEL
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- FENW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FENW381 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel; Steel EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
Washer Type
Wave
Material
StainlessSteel
Inside Diameter
0.125 inch (3.175 mm)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details