FWBZ12 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWBZ12
Description
ROUND TYPE
SILICON BRONZE MATERIAL
9/16 INCH INNER DIAMETER
1-3/8 INCH OUTER DIAMETER
7/64 INCH THICKNESS
1/2 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
SILICON BRONZE MATERIAL
9/16 INCH INNER DIAMETER
1-3/8 INCH OUTER DIAMETER
7/64 INCH THICKNESS
1/2 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWBZ12
ROUND TYPE
SILICON BRONZE MATERIAL
9/16 INCH INNER DIAMETER
1-3/8 INCH OUTER DIAMETER
7/64 INCH THICKNESS
1/2 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- SILICON BRONZE MATERIAL
- 9/16 INCH INNER DIAMETER
- 1-3/8 INCH OUTER DIAMETER
- 7/64 INCH THICKNESS
- 1/2 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBZ12 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Copper Alloy
|
|
Inside Diameter
|
0.562 inch (14.287 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel; Steel EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details