L.H. Dottie Company Flat Washer - Non Metric FW38

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/16 INCH THICKNESS 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/16 INCH THICKNESS 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FW38 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FW38
Flat Washer - Non Metric FW38
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/16 INCH THICKNESS 3/8 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7/16 INCH INNER DIAMETER
  • 1 INCH OUTER DIAMETER
  • 1/16 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • PC 4110 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FW38
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.438 inch (11.112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75102HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Nord-Lock Alloy 718 Washers - NLss-718 - Nord-Lock Group
Specs
Material EN 2.4668 or equivalent
Outside Diameter 0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Wave Spring - CS100-L7 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details