L.H. Dottie Company Flat Washer - Non Metric FWS38

Description
ROUND TYPE STAINLESS STEEL MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet
Description
ROUND TYPE STAINLESS STEEL MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FWS38 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FWS38
Flat Washer - Non Metric FWS38
ROUND TYPE STAINLESS STEEL MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
  • ROUND TYPE
  • STAINLESS STEEL MATERIAL
  • 7/16 INCH INNER DIAMETER
  • 1 INCH OUTER DIAMETER
  • 5/64 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • USED ON GRADE 5 AND 8 BOLT
  • SERIES FW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FWS38
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.438 inch (11.112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75603 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Nord-Lock Stainless Steel Washers - NLss - Nord-Lock Group
Specs
Material StainlessSteel; EN 1.4404
Outside Diameter 0.118 to 3.150 inch (3.000 to 80.000 mm)
View Details
Wave Spring - C062-L3 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details