FWBR38 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWBR38
Description
ROUND TYPE
SOLID BRASS MATERIAL
7/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
5/64 INCH THICKNESS
3/8 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
SOLID BRASS MATERIAL
7/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
5/64 INCH THICKNESS
3/8 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWBR38
ROUND TYPE
SOLID BRASS MATERIAL
7/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
5/64 INCH THICKNESS
3/8 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- SOLID BRASS MATERIAL
- 7/16 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- 5/64 INCH THICKNESS
- 3/8 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBR38 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Brass
|
|
Inside Diameter
|
0.438 inch (11.112 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Washer Type
SAE
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Washer Type
Flat or USS
Material
Steel
Finish
BlackOxide
View Details