L.H. Dottie Company Flat Washer - Non Metric FW34

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 13/16 INCH INNER DIAMETER 2 INCH OUTER DIAMETER 5/32 INCH THICKNESS 3/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 13/16 INCH INNER DIAMETER 2 INCH OUTER DIAMETER 5/32 INCH THICKNESS 3/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FW34 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FW34
Flat Washer - Non Metric FW34
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 13/16 INCH INNER DIAMETER 2 INCH OUTER DIAMETER 5/32 INCH THICKNESS 3/4 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 13/16 INCH INNER DIAMETER
  • 2 INCH OUTER DIAMETER
  • 5/32 INCH THICKNESS
  • 3/4 INCH FASTENER SIZE
  • USED ON GRADE 5 AND 8 BOLT
  • SERIES FW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FW34
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.812 inch (20.637 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75803 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Nord-Lock X-Series Washers - NLX - Nord-Lock Group
Specs
Material Steel; Steel EN 1.7225
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter 0.236 to 1.063 inch (6.000 to 27.000 mm)
View Details
Wave Spring - C100-M2 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details