LWBZ6 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LWBZ6
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
#6 FASTENER SIZE
L H DOTTIE. BRAND
PACKAGE QUANTITY 100
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
#6 FASTENER SIZE
L H DOTTIE. BRAND
PACKAGE QUANTITY 100
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LWBZ6
SPLIT TYPE
SILICON BRONZE MATERIAL
#6 FASTENER SIZE
L H DOTTIE. BRAND
PACKAGE QUANTITY 100
- SPLIT TYPE
- SILICON BRONZE MATERIAL
- #6 FASTENER SIZE
- L H DOTTIE. BRAND
- PACKAGE QUANTITY 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LWBZ6 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washer Type
Flat or USS
Material
Steel
Finish
BlackOxide
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details