L.H. Dottie Company Flat Washer - Non Metric FWS12

Description
ROUND TYPE STAINLESS STEEL MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet
Description
ROUND TYPE STAINLESS STEEL MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FWS12 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FWS12
Flat Washer - Non Metric FWS12
ROUND TYPE STAINLESS STEEL MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE USED ON GRADE 5 AND 8 BOLT SERIES FW MODEL
  • ROUND TYPE
  • STAINLESS STEEL MATERIAL
  • 9/16 INCH INNER DIAMETER
  • 1-3/8 INCH OUTER DIAMETER
  • 7/64 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • USED ON GRADE 5 AND 8 BOLT
  • SERIES FW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FWS12
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material StainlessSteel
Inside Diameter 0.562 inch (14.287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75602HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Nord-Lock Steel Construction Washers - NLSC - Nord-Lock Group
Specs
Material Steel; Steel EN 1.7182
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter 0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
Wave Spring - CM05-L1-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.138 inch (3.500 mm)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details