FWS6 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWS6
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
5/32 INCH INNER DIAMETER
3/8 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#6 FASTENER SIZE
FW MODEL
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
5/32 INCH INNER DIAMETER
3/8 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#6 FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWS6
ROUND TYPE
STAINLESS STEEL MATERIAL
5/32 INCH INNER DIAMETER
3/8 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#6 FASTENER SIZE
FW MODEL
- ROUND TYPE
- STAINLESS STEEL MATERIAL
- 5/32 INCH INNER DIAMETER
- 3/8 INCH OUTER DIAMETER
- 3/64 INCH THICKNESS
- #6 FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWS6 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
StainlessSteel
|
|
Inside Diameter
|
0.156 inch (3.969 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
StainlessSteel; EN 1.4547
Outside Diameter
0.118 to 1.535 inch (3.000 to 39.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details