SQW50 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
SQW50
Description
SQUARE TYPE
304, 316 STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/5 INCH FASTENER SIZE
SQW MODEL
Description
SQUARE TYPE
304, 316 STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/5 INCH FASTENER SIZE
SQW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
SQW50
SQUARE TYPE
304, 316 STAINLESS STEEL MATERIAL
ELECTROGALVANIZED FINISH
1/5 INCH FASTENER SIZE
SQW MODEL
- SQUARE TYPE
- 304, 316 STAINLESS STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 1/5 INCH FASTENER SIZE
- SQW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
SQW50 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
EN 2.4819 or equivalent
Outside Diameter
0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details