FWBZ58 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWBZ58
Description
FASTENER SIZE 5/8 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
L H DOTTIE. BRAND
PACKAGE QUANTITY 25 PIECES
Description
FASTENER SIZE 5/8 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
L H DOTTIE. BRAND
PACKAGE QUANTITY 25 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWBZ58
FASTENER SIZE 5/8 INCH
MATERIAL SILICON BRONZE
TYPE ROUND
L H DOTTIE. BRAND
PACKAGE QUANTITY 25 PIECES
- FASTENER SIZE 5/8 INCH
- MATERIAL SILICON BRONZE
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGE QUANTITY 25 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBZ58 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
EN 2.4668 or equivalent
Outside Diameter
0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details