LW38 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LW38
Description
SPLIT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH FASTENER SIZE
CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT
PC 4110 MODEL
Description
SPLIT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH FASTENER SIZE
CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT
PC 4110 MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LW38
SPLIT TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH FASTENER SIZE
CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT
PC 4110 MODEL
- SPLIT TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH FASTENER SIZE
- CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT
- PC 4110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LW38 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Material
StainlessSteel; EN 1.4547
Outside Diameter
0.118 to 1.535 inch (3.000 to 39.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details