FWS8 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWS8
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
3/16 INCH INNER DIAMETER
7/16 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#8 FASTENER SIZE
FW MODEL
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
3/16 INCH INNER DIAMETER
7/16 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#8 FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWS8
ROUND TYPE
STAINLESS STEEL MATERIAL
3/16 INCH INNER DIAMETER
7/16 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#8 FASTENER SIZE
FW MODEL
- ROUND TYPE
- STAINLESS STEEL MATERIAL
- 3/16 INCH INNER DIAMETER
- 7/16 INCH OUTER DIAMETER
- 3/64 INCH THICKNESS
- #8 FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWS8 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
StainlessSteel
|
|
Inside Diameter
|
0.188 inch (4.762 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Washer Type
Spherical
Material
StainlessSteel
Inside Diameter
0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers