L.H. Dottie Company Flat Washer - Non Metric FW516

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 1/16 INCH THICKNESS 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 1/16 INCH THICKNESS 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FW516 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FW516
Flat Washer - Non Metric FW516
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 1/16 INCH THICKNESS 5/16 INCH FASTENER SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT PC 4110 MODEL
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH INNER DIAMETER
  • 7/8 INCH OUTER DIAMETER
  • 1/16 INCH THICKNESS
  • 5/16 INCH FASTENER SIZE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • PC 4110 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FW516
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.375 inch (9.525 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75102HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Stainless Steel Split Lock Washers for M8 Screw, 7.1mm (ID), 14.8mm (OD) - MD0127MXO080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.319 inch (8.100 mm)
View Details
Washers & Shims - PW-12X18X0.15 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.110 to 0.150 inch (2.794 to 3.810 mm)
View Details
Wave Spring - C200-M3 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details