FWS58 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWS58
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
11/16 INCH INNER DIAMETER
1-3/4 INCH OUTER DIAMETER
9/64 INCH THICKNESS
5/8 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
STAINLESS STEEL MATERIAL
11/16 INCH INNER DIAMETER
1-3/4 INCH OUTER DIAMETER
9/64 INCH THICKNESS
5/8 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWS58
ROUND TYPE
STAINLESS STEEL MATERIAL
11/16 INCH INNER DIAMETER
1-3/4 INCH OUTER DIAMETER
9/64 INCH THICKNESS
5/8 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- STAINLESS STEEL MATERIAL
- 11/16 INCH INNER DIAMETER
- 1-3/4 INCH OUTER DIAMETER
- 9/64 INCH THICKNESS
- 5/8 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWS58 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
StainlessSteel
|
|
Inside Diameter
|
0.688 inch (17.462 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Washer Type
Beveled; Square or Rectangle
Material
HardenedSteel
Finish
Plain
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details