LWS12 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LWS12
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
1/2 INCH FASTENER SIZE
APPLICATION SCREW AND BOLT
SERIES LW MODEL
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
1/2 INCH FASTENER SIZE
APPLICATION SCREW AND BOLT
SERIES LW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LWS12
SPLIT TYPE
STAINLESS STEEL MATERIAL
1/2 INCH FASTENER SIZE
APPLICATION SCREW AND BOLT
SERIES LW MODEL
- SPLIT TYPE
- STAINLESS STEEL MATERIAL
- 1/2 INCH FASTENER SIZE
- APPLICATION SCREW AND BOLT
- SERIES LW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LWS12 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Metric Size
M12
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.866 inch (22.000 mm)
View Details