LWBZ516 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LWBZ516
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
5/16 INCH FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
5/16 INCH FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LWBZ516
SPLIT TYPE
SILICON BRONZE MATERIAL
5/16 INCH FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
- SPLIT TYPE
- SILICON BRONZE MATERIAL
- 5/16 INCH FASTENER SIZE
- APPLICATION SCREWS AND BOLTS
- LW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LWBZ516 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Silicone Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
StainlessSteel; EN 1.4404
Outside Diameter
0.118 to 3.150 inch (3.000 to 80.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details