LWS14 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LWS14
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
1/4 INCH FASTENER SIZE
APPLICATION SCREW AND BOLT
SERIES LW MODEL
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
1/4 INCH FASTENER SIZE
APPLICATION SCREW AND BOLT
SERIES LW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LWS14
SPLIT TYPE
STAINLESS STEEL MATERIAL
1/4 INCH FASTENER SIZE
APPLICATION SCREW AND BOLT
SERIES LW MODEL
- SPLIT TYPE
- STAINLESS STEEL MATERIAL
- 1/4 INCH FASTENER SIZE
- APPLICATION SCREW AND BOLT
- SERIES LW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LWS14 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel; EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ Standard products in range M6-M24 are available with Delta Seal GZ Black top coat
Outside Diameter
0.118 to 5.118 inch (3.000 to 130.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details