FWHA516 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWHA516
Description
ROUND TYPE
HARD ALLOY MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
7/8 INCH OUTER DIAMETER
5/64 INCH THICKNESS
5/16 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
HARD ALLOY MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
7/8 INCH OUTER DIAMETER
5/64 INCH THICKNESS
5/16 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
ROUND TYPE
HARD ALLOY MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
7/8 INCH OUTER DIAMETER
5/64 INCH THICKNESS
5/16 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- HARD ALLOY MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 7/8 INCH OUTER DIAMETER
- 5/64 INCH THICKNESS
- 5/16 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWHA516 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Copper Alloy
|
|
Finish
|
ZincPlated
|
|
Inside Diameter
|
0.375 inch (9.525 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details