LWS10 -- SPRING LOCK WASHER - NON METRIC
L.H. Dottie Company
Spring Lock Washer - Non Metric
LWS10
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
#10 FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Description
SPLIT TYPE
STAINLESS STEEL MATERIAL
#10 FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
Datasheet
Suppliers
Spring Lock Washer - Non Metric
LWS10
SPLIT TYPE
STAINLESS STEEL MATERIAL
#10 FASTENER SIZE
APPLICATION SCREWS AND BOLTS
LW MODEL
- SPLIT TYPE
- STAINLESS STEEL MATERIAL
- #10 FASTENER SIZE
- APPLICATION SCREWS AND BOLTS
- LW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
LWS10 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
EN 2.4668 or equivalent
Outside Diameter
0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details