FENWS3161 -- FENDER WASHER - NON METRIC
L.H. Dottie Company
Fender Washer - Non Metric
FENWS3161
Description
18-8 STAINLESS STEEL MATERIAL
3/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENWS MODEL
Description
18-8 STAINLESS STEEL MATERIAL
3/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENWS MODEL
Datasheet
Suppliers
18-8 STAINLESS STEEL MATERIAL
3/16 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
FENWS MODEL
- 18-8 STAINLESS STEEL MATERIAL
- 3/16 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- FENWS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FENWS3161 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
Metric Size
M6
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
3/4"
View Details
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details