FW6 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FW6
Description
ROUND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5/32 INCH INNER DIAMETER
3/8 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#6 FASTENER SIZE
FW MODEL
Description
ROUND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5/32 INCH INNER DIAMETER
3/8 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#6 FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FW6
ROUND TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5/32 INCH INNER DIAMETER
3/8 INCH OUTER DIAMETER
3/64 INCH THICKNESS
#6 FASTENER SIZE
FW MODEL
- ROUND TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5/32 INCH INNER DIAMETER
- 3/8 INCH OUTER DIAMETER
- 3/64 INCH THICKNESS
- #6 FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FW6 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
|
Inside Diameter
|
0.156 inch (3.969 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Material
Steel; EN 1.7182
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ Standard products in range M6-M24 are available with Delta Seal GZ Black top coat
Outside Diameter
0.118 to 5.118 inch (3.000 to 130.000 mm)
View Details
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details