FWBZ14 -- FLAT WASHER - NON METRIC
L.H. Dottie Company
Flat Washer - Non Metric
FWBZ14
Description
ROUND TYPE
SILICON BRONZE MATERIAL
5/16 INCH INNER DIAMETER
3/4 INCH OUTER DIAMETER
1/16 INCH THICKNESS
1/4 INCH FASTENER SIZE
FW MODEL
Description
ROUND TYPE
SILICON BRONZE MATERIAL
5/16 INCH INNER DIAMETER
3/4 INCH OUTER DIAMETER
1/16 INCH THICKNESS
1/4 INCH FASTENER SIZE
FW MODEL
Datasheet
Suppliers
Flat Washer - Non Metric
FWBZ14
ROUND TYPE
SILICON BRONZE MATERIAL
5/16 INCH INNER DIAMETER
3/4 INCH OUTER DIAMETER
1/16 INCH THICKNESS
1/4 INCH FASTENER SIZE
FW MODEL
- ROUND TYPE
- SILICON BRONZE MATERIAL
- 5/16 INCH INNER DIAMETER
- 3/4 INCH OUTER DIAMETER
- 1/16 INCH THICKNESS
- 1/4 INCH FASTENER SIZE
- FW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBZ14 |
|
Product Name
|
Flat Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Copper Alloy
|
|
Inside Diameter
|
0.312 inch (7.937 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Washer Type
Flat or USS
Finish
Plain
Metric Size
M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details