FWBR8 -- FLAT/PLAIN WASHER - NON METRIC
L.H. Dottie Company
Flat/Plain Washer - Non Metric
FWBR8
Description
FASTENER SIZE #8
INNER DIAMETER 3/16 INCH
INNER DIAMETER - DECIMAL .1875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/16
MATERIAL SOLID BRASS
OUTER DIAMETER 7/16 INCH
OUTER DIAMETER - DECIMAL .4375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/16
THICKNESS 3/64 INCH
THICKNESS - DECIMAL .0468
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 3/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Description
FASTENER SIZE #8
INNER DIAMETER 3/16 INCH
INNER DIAMETER - DECIMAL .1875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/16
MATERIAL SOLID BRASS
OUTER DIAMETER 7/16 INCH
OUTER DIAMETER - DECIMAL .4375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/16
THICKNESS 3/64 INCH
THICKNESS - DECIMAL .0468
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 3/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
FWBR8
FASTENER SIZE #8
INNER DIAMETER 3/16 INCH
INNER DIAMETER - DECIMAL .1875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/16
MATERIAL SOLID BRASS
OUTER DIAMETER 7/16 INCH
OUTER DIAMETER - DECIMAL .4375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 7/16
THICKNESS 3/64 INCH
THICKNESS - DECIMAL .0468
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 3/64
TYPE ROUND
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
- FASTENER SIZE #8
- INNER DIAMETER 3/16 INCH
- INNER DIAMETER - DECIMAL .1875
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 3/16
- MATERIAL SOLID BRASS
- OUTER DIAMETER 7/16 INCH
- OUTER DIAMETER - DECIMAL .4375
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 7/16
- THICKNESS 3/64 INCH
- THICKNESS - DECIMAL .0468
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 3/64
- TYPE ROUND
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
FWBR8 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
|
Material
|
Brass
|
|
Inside Diameter
|
0.188 inch (4.762 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
StainlessSteel; EN 1.4404
Outside Diameter
0.118 to 3.150 inch (3.000 to 80.000 mm)
View Details
Washer Type
Wave
Material
StainlessSteel
Inside Diameter
0.138 inch (3.500 mm)
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details