L.H. Dottie Company Flat Washer - Non Metric FWHA12

Description
ROUND TYPE HARD ALLOY MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE FW MODEL
Datasheet
Description
ROUND TYPE HARD ALLOY MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE FW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - FWHA12 - L.H. Dottie Company
Commerce, CA, USA
Flat Washer - Non Metric
FWHA12
Flat Washer - Non Metric FWHA12
ROUND TYPE HARD ALLOY MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 7/64 INCH THICKNESS 1/2 INCH FASTENER SIZE FW MODEL
  • ROUND TYPE
  • HARD ALLOY MATERIAL
  • ZINC PLATED FINISH
  • 9/16 INCH INNER DIAMETER
  • 1-3/8 INCH OUTER DIAMETER
  • 7/64 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • FW MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Washers
Product Number FWHA12
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Copper Alloy
Finish ZincPlated
Inside Diameter 0.562 inch (14.287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Self-Sealing Washer - 75601 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details