Honeywell Sensing & IoT Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell 21CX12F

Description
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:0.5N-m; Product Range:CX Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:0.5N-m; Product Range:CX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell - 39B6704 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell
39B6704
Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell 39B6704
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:0.5N-m; Product Range:CX Series RoHS Compliant: Yes

LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:0.5N-m; Product Range:CX Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Limit Switches
21CX12F
Switches - Limit Switches 21CX12F
SWITCH LIMIT EXPLOSION PROOF

SWITCH LIMIT EXPLOSION PROOF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 39B6704 21CX12F
Product Name Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Maximum Current Rating 15 amps 15 amps
Maximum AC Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 12450 - 12750 Degrees - S9200A-G163-42 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 12450 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire switches - TQ 441 - TQ 441-01/01Y-UE-M20 -  - Schmersal Inc.
Specs
Operating Temp -30 to 90 C (-22 to 194 F)
Maximum AC Voltage Rating 380 volts
Mechanical Life Minimum 30000 (#)
View Details