The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and lighter weight without sacrificing performance or electrical capacity. The miniature version housing is 7,92 mm [0.312 in] smaller in diameter and weighs 14,2 g [0.5 oz] less than the standard version.
ENVIRONMENTALLY SEALED LIMIT SW
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Rotary Limit Switches | Limit Switches |
Product Number | 34EN1-6 | 34EN1-6 |
Product Name | Environmentally sealed limit switch with Leadwire termination, Rotary Roller Lever actuation, Double Pole Double Throw, Double Break (2 CKT DB) Circuitry, 15 A (Resistive) ampere rating at 28 Vdc, Mil | Switches - Limit Switches |
Switch Type | Electromechanical | |
Switch Configuration | Double Pole, Double Throw (DPDT) | |
Operating Temp | -54 to 85 C (-65.2 to 185 F) | |
Maximum Current Rating | 15 amps |