The MICRO SWITCH™ HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long periods of time regardless of constant changes in atmospheric pressures and temperatures.
ENVIRONMENTALLY SEALED LIMIT SW
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 604HE1-6 | 604HE1-6 | 604HE1-6 |
| Product Name | Environmentally sealed limit switch with Leadwire termination, Plunger actuation, Four Pole Double Throw Circuitry, 7 A (Resistive) ampere rating at 28 Vdc; No Lever | Limit Switches | Switches - Limit Switches |
| Switch Type | Electromechanical | ||
| Switch Configuration | 4PDT | ||
| Linear Actuator Types | Pushbutton or Plunger | ||
| Operating Temp | -55 to 125 C (-67 to 257 F) | ||
| Maximum Current Rating | 7 amps |