The SGD-6/350-RY21 is a rectangular 3-element rosette strain gage designed for precise strain measurement applications. It features a nominal resistance of 350 Ω and is constructed with a compact geometry suitable for various mounting conditions. The gage dimensions are 6.0 mm x 3.2 mm x 21.4 mm, making it suitable for applications where space is limited. It is equipped with ribbon leads for easy connection and is intended for static and dynamic measurements. The strain gage is sealed in a polyimide film carrier, ensuring durability and reliability in various environments. This product is ideal for engineers seeking a robust solution for accurate strain measurement.
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
ENCAPSULATED PRECISION STRAIN GA
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Strain Gauges | Strain Gauges |
| Product Number | SGD-6/350-RY21 | 5880-SGD-6/350-RY21-ND |
| Product Name | Rectangular 3-Element Rosette | Strain Gauges |
| Termination Options | Ribbon | |
| Construction | Electrical Resistance | |
| Arrangement | Rectangular | |
| Rosette Construction | Planar | |
| Integral Bridge Circuitry | None |