Special extra-long grid patterns for measuring strain in inhomogeneous materials.
PRECISION LINEAR STRAIN GAUGE, R
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Strain Gauges | Strain Gauges |
| Product Number | SGD-10/350-LY13 | 5880-SGD-10/350-LY13-ND |
| Product Name | Extra Long Precision Strain Gage | Strain Gauges |
| Termination Options | Ribbon | |
| Construction | Electrical Resistance | |
| Arrangement | Uniaxial | Linear |
| Integral Bridge Circuitry | None | |
| Grid Length | 10 inch (254 mm) |
; 350Ω