The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. Wide or narrow linear grid patterns are available. Karma gages are supplied with plated solder pads for easy wiring.
SGK-L3C-K350T-PC11-E
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Strain Gauges | Strain Gauges |
| Product Number | SGK-L3C-K350T-PC11-E | 5880-SGK-L3C-K350T-PC11-E-ND |
| Product Name | Linear Pattern Karma Strain Gage | Strain Gauges |
| Termination Options | Solder | |
| Construction | Electrical Resistance | |
| Arrangement | Uniaxial | |
| Specialty Application | Transducer | |
| Integral Bridge Circuitry | None |
; 350Ω