OMEGA Engineering, Inc. Karma Dual Linear Pattern Strain Gage SGK-LH1A-K350T-PC23-E

Description
OMEGADYNE® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required. These strain gages might be used for transducer design for beams that have a contraflexure point. Defined as a point in a structure where bending occurs in opposite directions. A transducer may also be described as a reversed bending beam. The grids are linear, both in the same direction, and are typically used for bending strain applications.
Datasheet
Description
OMEGADYNE® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required. These strain gages might be used for transducer design for beams that have a contraflexure point. Defined as a point in a structure where bending occurs in opposite directions. A transducer may also be described as a reversed bending beam. The grids are linear, both in the same direction, and are typically used for bending strain applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Karma Dual Linear Pattern Strain Gage - SGK-LH1A-K350T-PC23-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Karma Dual Linear Pattern Strain Gage
SGK-LH1A-K350T-PC23-E
Karma Dual Linear Pattern Strain Gage SGK-LH1A-K350T-PC23-E
OMEGADYNE® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required. These strain gages might be used for transducer design for beams that have a contraflexure point. Defined as a point in a structure where bending occurs in opposite directions. A transducer may also be described as a reversed bending beam. The grids are linear, both in the same direction, and are typically used for bending strain applications.

OMEGADYNE® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and easy. No special solders or fluxes are required. These strain gages might be used for transducer design for beams that have a contraflexure point. Defined as a point in a structure where bending occurs in opposite directions. A transducer may also be described as a reversed bending beam. The grids are linear, both in the same direction, and are typically used for bending strain applications.

Buy Now Datasheet
Strain Gauges Omega - 58AH4035 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauges Omega
58AH4035
Strain Gauges Omega 58AH4035
Strain gauges: gauges without wires RoHS Compliant: Yes

Strain gauges: gauges without wires RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Strain Gauges Strain Gauges
Product Number SGK-LH1A-K350T-PC23-E 58AH4035
Product Name Karma Dual Linear Pattern Strain Gage Strain Gauges Omega
Termination Options Solder
Construction Electrical Resistance Electrical Resistance
Arrangement Dual
Specialty Application Transducer
Integral Bridge Circuitry Half-Bridge
Unlock Full Specs
to access all available technical data

Similar Products

SC Strain Gages - SC-U - Piezo-Metrics
Specs
Construction Semiconductor
Nominal Resistance 500 Ohm ~ 1000 Ohm
View Details
Strain gauge 10/120GE LY13 - 1-LY13-10/120GE - Hottinger Brüel & Kjær A/S
Specs
Termination Options Solder tabs with strain relief
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 2042764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 2.99 inch (76 mm)
Carrier Length 2.99 inch (76 mm)
Carrier Width 2.13 inch (54 mm)
View Details