OMEGA Engineering, Inc. Corner Rosette SG Corner Rosette

Description
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.
Description
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.

Suppliers

Company
Product
Description
Supplier Links
Corner Rosette - SG  Corner Rosette - OMEGA Engineering, Inc.
Norwalk, CT, USA
Corner Rosette
SG Corner Rosette
Corner Rosette SG Corner Rosette
OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.

OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Strain Gauges
Product Number SG Corner Rosette
Product Name Corner Rosette
Termination Options Ribbon (optional feature); Solder (optional feature)
Features Encapsulated
Construction Electrical Resistance
Arrangement Rectangular
Rosette Construction Planar
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 1.42 inch (36 mm)
Nominal Resistance 385Ω
View Details
Strain gauge 3/350A LY18 - 1-LY18-3/350A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details