OMEGA Engineering, Inc. 1-Axis General Purpose Strain Gage SGD-5/350-LY13

Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote
Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The strain gauge, part number SGD-2/350-LY11, features a nominal resistance of 350 ohms and is designed for precise strain measurement in static and dynamic applications. It has a grid length of 4.5 mm and a grid width of 3.2 mm, making it suitable for measuring stress concentrations. The gauge is constructed with a constantan foil sealed in a polyimide film carrier, providing flexibility and mechanical strength. It can be affixed using cold or hot curing adhesives and is compatible with both ribbon leads and solder pads for connection. The maximum strain capacity is 30,000 Oºm, and it operates effectively within a broad temperature range. The product is RoHS compliant, ensuring it meets environmental standards. This strain gauge is ideal for applications requiring high accuracy in strain measurement.

Datasheet Summary
Powered by GS/AI

The strain gauge, part number SGD-2/350-LY11, features a nominal resistance of 350 ohms and is designed for precise strain measurement in static and dynamic applications. It has a grid length of 4.5 mm and a grid width of 3.2 mm, making it suitable for measuring stress concentrations. The gauge is constructed with a constantan foil sealed in a polyimide film carrier, providing flexibility and mechanical strength. It can be affixed using cold or hot curing adhesives and is compatible with both ribbon leads and solder pads for connection. The maximum strain capacity is 30,000 Oºm, and it operates effectively within a broad temperature range. The product is RoHS compliant, ensuring it meets environmental standards. This strain gauge is ideal for applications requiring high accuracy in strain measurement.

Suppliers

Company
Product
Description
Supplier Links
1-Axis General Purpose Strain Gage - SGD-5/350-LY13 - OMEGA Engineering, Inc.
Norwalk, CT, USA
1-Axis General Purpose Strain Gage
SGD-5/350-LY13
1-Axis General Purpose Strain Gage SGD-5/350-LY13
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

Buy Now Datasheet
Strain Gauges - 5880-SGD-5/350-LY13-ND - DigiKey
Thief River Falls, MN, United States
PRECISION LINEAR STRAIN GAUGE, R

PRECISION LINEAR STRAIN GAUGE, R

Buy Now Datasheet
Strain Gauge, 4.5Mm, 350 Ohm, 30000Um; Resistance Omega - 58AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge, 4.5Mm, 350 Ohm, 30000Um; Resistance Omega
58AH3947
Strain Gauge, 4.5Mm, 350 Ohm, 30000Um; Resistance Omega 58AH3947
STRAIN GAUGE, 4.5MM, 350 OHM, 30000UM; Resistance:350ohm; Grid Width:3.2mm; Grid Length:4.5mm; Connection Type:Ribbon Leads; Maximum Strain:30000µm; Grid Style:Linear; Bridge Energizing Voltage:17Vrms; Matrix Width:5.2mm RoHS Compliant: Yes

STRAIN GAUGE, 4.5MM, 350 OHM, 30000UM; Resistance:350ohm; Grid Width:3.2mm; Grid Length:4.5mm; Connection Type:Ribbon Leads; Maximum Strain:30000µm; Grid Style:Linear; Bridge Energizing Voltage:17Vrms; Matrix Width:5.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Strain Gauges Strain Gauges Strain Gauges
Product Number SGD-5/350-LY13 5880-SGD-5/350-LY13-ND 58AH3947
Product Name 1-Axis General Purpose Strain Gage Strain Gauges Strain Gauge, 4.5Mm, 350 Ohm, 30000Um; Resistance Omega
Termination Options Ribbon
Construction Electrical Resistance Electrical Resistance
Arrangement Uniaxial Linear
Integral Bridge Circuitry None
Grid Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS Strain Gages - SS-095-060-350PU - Piezo-Metrics
Specs
Construction Semiconductor
View Details
Strain gauge 3/1000E LU13S - 1-LU13S3/1K0_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details
Strain Gauges - 1856001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details