Linear pattern precision gages with minature and medium length grids are for general purpose and stress analysis applications. Available with either two 1-meter leads or three 3-meter leads and 120 Ω or 350 Ω resistance. All models are compensated for steel.
The planar XY pattern (0 / 90°) allows precision strain measurement by eliminating the errors often associated with a stacked XY pattern. These gages are available with either two 1-meter leads or three 3-meter leads per grid and are compensated for steel.
The planar rosette pattern (0 / 45°/ 90°) allows precision strain measurement by eliminating the errors often associated with a stacked pattern. These gages are available with either two 1-meter leads or three 3-meter leads per grid and are compensated for steel.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Strain Gauges |
| Product Number | KFH |
| Product Name | Pre-Wired Strain Guage |
| Termination Options | Leads |
| Features | Encapsulated |
| Construction | Electrical Resistance |
| Arrangement | Uniaxial (optional feature); Tee (optional feature); Rectangular (optional feature) |
| Specialty Application | Stress Analysis |
; 350Ω