OMEGA Engineering, Inc. Dual Grid Precision Strain Gage SGD-2/1000-DY41

Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote
Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SGD-2/1000-DY41 is a dual grid precision strain gage designed for bending strain measurement applications. It features a nominal resistance of 1000 Ω and is constructed with a miniature parallel dual grid pattern. The gage is suitable for both static and dynamic measurements, providing high accuracy due to its rugged construction and flexibility. The measuring grid is made from constantan foil, which is sealed in a polyimide film carrier, ensuring durability and reliability in various environments. This model is equipped with solder pads for easy integration into measurement systems.

Datasheet Summary
Powered by GS/AI

The SGD-2/1000-DY41 is a dual grid precision strain gage designed for bending strain measurement applications. It features a nominal resistance of 1000 Ω and is constructed with a miniature parallel dual grid pattern. The gage is suitable for both static and dynamic measurements, providing high accuracy due to its rugged construction and flexibility. The measuring grid is made from constantan foil, which is sealed in a polyimide film carrier, ensuring durability and reliability in various environments. This model is equipped with solder pads for easy integration into measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Dual Grid Precision Strain Gage - SGD-2/1000-DY41 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dual Grid Precision Strain Gage
SGD-2/1000-DY41
Dual Grid Precision Strain Gage SGD-2/1000-DY41
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

Buy Now Datasheet
Strain Gauges - 5880-SGD-2/1000-DY41-ND - DigiKey
Thief River Falls, MN, United States
SGD-2/1000-DY41

SGD-2/1000-DY41

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Strain Gauges Strain Gauges
Product Number SGD-2/1000-DY41 5880-SGD-2/1000-DY41-ND
Product Name Dual Grid Precision Strain Gage Strain Gauges
Termination Options Solder
Construction Electrical Resistance
Arrangement Dual
Integral Bridge Circuitry None
Grid Length 2.1 inch (53.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS Strain Gage Bridges - SSGF-090-060-1150PB - Piezo-Metrics
Specs
Construction Semiconductor
View Details
Strain gauge 10/1000 LY46 - 1-LY46-10/1000 - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain Gauges - 2042766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 5.12 inch (130 mm)
Carrier Length 5.12 inch (130 mm)
Carrier Width 1.25 inch (31.8 mm)
View Details