OMEGA Engineering, Inc. Linear Pattern Karma Strain Gage SGK-L6A-K350U-PC23-E

Description
The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. Wide or narrow linear grid patterns are available. Karma gages are supplied with plated solder pads for easy wiring.
Request a Quote
Description
The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. Wide or narrow linear grid patterns are available. Karma gages are supplied with plated solder pads for easy wiring.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SGK-L6A-K350U-PC23-E is a linear pattern strain gage designed for measuring strain in a single direction. It features a nominal resistance of 350 Ω and is suitable for applications requiring a large size gage. The gage is equipped with solder pads for straightforward wiring and is compatible with various bonding techniques. It operates effectively over a wide temperature range of -75 to 200°C (-100 to 392°F) and is characterized by good linearity and fatigue life. The gage is particularly useful for stress concentration measurements and high gradient areas, making it a viable option for engineers seeking reliable strain measurement solutions.

Datasheet Summary
Powered by GS/AI

The SGK-L6A-K350U-PC23-E is a linear pattern strain gage designed for measuring strain in a single direction. It features a nominal resistance of 350 Ω and is suitable for applications requiring a large size gage. The gage is equipped with solder pads for straightforward wiring and is compatible with various bonding techniques. It operates effectively over a wide temperature range of -75 to 200°C (-100 to 392°F) and is characterized by good linearity and fatigue life. The gage is particularly useful for stress concentration measurements and high gradient areas, making it a viable option for engineers seeking reliable strain measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
Linear Pattern Karma Strain Gage - SGK-L6A-K350U-PC23-E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Linear Pattern Karma Strain Gage
SGK-L6A-K350U-PC23-E
Linear Pattern Karma Strain Gage SGK-L6A-K350U-PC23-E
The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. Wide or narrow linear grid patterns are available. Karma gages are supplied with plated solder pads for easy wiring.

The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. The terminations are offered both at one end of the grid, or with one at each end of the grid. Wide or narrow linear grid patterns are available. Karma gages are supplied with plated solder pads for easy wiring.

Buy Now Datasheet
Strain Gauges - 5880-SGK-L6A-K350U-PC23-E-ND - DigiKey
Thief River Falls, MN, United States
KARMA LINEAR STRAIN GAUGE, SOLDE

KARMA LINEAR STRAIN GAUGE, SOLDE

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Strain Gauges Strain Gauges
Product Number SGK-L6A-K350U-PC23-E 5880-SGK-L6A-K350U-PC23-E-ND
Product Name Linear Pattern Karma Strain Gage Strain Gauges
Termination Options Solder
Construction Electrical Resistance
Arrangement Uniaxial
Specialty Application Transducer
Integral Bridge Circuitry None
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 315284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 351Ω
View Details
Strain gauge 3/1000E LA13S - 1-LA13S3/1K0_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details
Specs
Termination Options FC/APC
Features Embeddable
Construction Fiber Optic
View Details