OMEGA Engineering, Inc. 1-Axis General Purpose Strain Gage SGD-5/350-LY11

Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote
Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SGD-5/350-LY11 is a 1-axis general-purpose strain gage designed for both static and dynamic strain measurement applications. It features a nominal resistance of 350 Ω and a linear pattern suitable for measuring strain in a single direction. The gage is constructed with a constantan foil measuring grid that is sealed in a polyimide film carrier, providing durability and flexibility. It has dimensions of 4.50 mm in length and 3.20 mm in width, making it suitable for various installation scenarios. The strain gage can be affixed using cold or hot curing adhesives and is compatible with ribbon leads for easy connection. This model is particularly useful for applications requiring high accuracy in stress analysis.

Datasheet Summary
Powered by GS/AI

The SGD-5/350-LY11 is a 1-axis general-purpose strain gage designed for both static and dynamic strain measurement applications. It features a nominal resistance of 350 Ω and a linear pattern suitable for measuring strain in a single direction. The gage is constructed with a constantan foil measuring grid that is sealed in a polyimide film carrier, providing durability and flexibility. It has dimensions of 4.50 mm in length and 3.20 mm in width, making it suitable for various installation scenarios. The strain gage can be affixed using cold or hot curing adhesives and is compatible with ribbon leads for easy connection. This model is particularly useful for applications requiring high accuracy in stress analysis.

Suppliers

Company
Product
Description
Supplier Links
1-Axis General Purpose Strain Gage - SGD-5/350-LY11 - OMEGA Engineering, Inc.
Norwalk, CT, USA
1-Axis General Purpose Strain Gage
SGD-5/350-LY11
1-Axis General Purpose Strain Gage SGD-5/350-LY11
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

Buy Now Datasheet
Strain Gauges - 5880-SGD-5/350-LY11-ND - DigiKey
Thief River Falls, MN, United States
PRECISION LINEAR STRAIN GAUGE, R

PRECISION LINEAR STRAIN GAUGE, R

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Strain Gauges Strain Gauges
Product Number SGD-5/350-LY11 5880-SGD-5/350-LY11-ND
Product Name 1-Axis General Purpose Strain Gage Strain Gauges
Termination Options Ribbon
Construction Electrical Resistance
Arrangement Uniaxial Linear
Integral Bridge Circuitry None
Grid Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SC Strain Gages - SC-BAR - Piezo-Metrics
Specs
Construction Semiconductor
Nominal Resistance 500 Ohm ~ 1000 Ohm
View Details
Strain gauge 1.6/350E LA11K - 1-LA11K1.6/350_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details
Strain Gauges - 2042772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 0.7874 inch (20 mm)
View Details