OMEGA Engineering, Inc. Dual Grid Precision Strain Gage SGD-2/350-DY13

Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote Datasheet
Description
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Grid Precision Strain Gage - SGD-2/350-DY13 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dual Grid Precision Strain Gage
SGD-2/350-DY13
Dual Grid Precision Strain Gage SGD-2/350-DY13
OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic measurement. The measuring grid is formed by etching constantan foil, which is then completely sealed in a carrier medium composed of polyimide film.

Buy Now Datasheet
Strain Gauges - 5880-SGD-2/350-DY13-ND - DigiKey
Thief River Falls, MN, United States
SGD-2/350-DY13

SGD-2/350-DY13

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Strain Gauges Strain Gauges
Product Number SGD-2/350-DY13 5880-SGD-2/350-DY13-ND
Product Name Dual Grid Precision Strain Gage Strain Gauges
Termination Options Ribbon
Construction Electrical Resistance
Arrangement Dual
Integral Bridge Circuitry None
Grid Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SC Strain Gages - SC-BAR - Piezo-Metrics
Specs
Construction Semiconductor
Nominal Resistance 500 Ohm ~ 1000 Ohm
View Details
Strain Gauges - 120065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 0.4961 inch (12.6 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain gauge 6/350 DY15 - 1-DY15-6/350 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Dual; Double linear
Specialty Application Stress Analysis / structural testing
View Details