OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed by etching Constantan foil, which is then completely sealed in a carrier medium composed of polyimide film. Either ribbon leads or solder pad termination style strain gages are available. Standard strain gages have temperature coefficients matched to either steel of aluminum.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Strain Gauges |
| Product Number | SG Strain Rosette |
| Product Name | Strain Gage Rosette |
| Termination Options | Ribbon (optional feature); Solder (optional feature) |
| Features | Encapsulated |
| Construction | Electrical Resistance |
| Arrangement | Delta |
| Rosette Construction | Planar |
; 350Ω